EN
  • EN
  • DE

MMBT5551G1

Part No MMBT5551G1
Manufacturer TAITRON Components Incorporated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137984-MMBT5551G1
Categories Custom Parts
Manufacturer TAITRON Components Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT5551G1 CAD Model

Description

The MMBT5551G1 is a high-voltage NPN bipolar junction transistor (BJT) manufactured by TAITRON Components Incorporated. This transistor is commonly used in switching and amplification applications where high voltage handling capability is required.

Applications:

  • High Voltage Switching: Used in switching circuits that require handling high voltages.
  • Amplification: Employed in amplifier circuits for signal amplification.
  • Line Drivers: Utilized as line drivers for transmitting signals over long distances.
  • Power Supplies: Used in power supply circuits for voltage regulation and switching.
  • Inverter Circuits: Integrated into inverter circuits for converting DC voltage to AC voltage.

Features:

  • High Voltage Capability: Can handle high collector-emitter voltages (VCEO), typically around 160V.
  • High Current Gain (hFE): Provides a high current gain for efficient amplification.
  • Low Saturation Voltage: Exhibits low saturation voltage (VCE(sat)) for efficient switching.
  • Small Signal Transistor: Designed for small signal amplification and switching applications.
  • Surface Mount Package: Available in a surface mount package (SOT-23) for easy PCB assembly.
  • Fast Switching Speed: Offers fast switching speeds for high-frequency applications.

Benefits:

  • High Voltage Handling: Suitable for applications with high voltage requirements.
  • Efficient Amplification: High current gain provides efficient signal amplification.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Easy Assembly: Surface mount package simplifies PCB assembly and reduces manufacturing costs.
  • Compact Size: Small form factor saves valuable board space.
  • Versatile Application: Suitable for a wide range of applications requiring high voltage switching or amplification.

Additional Details:

The MMBT5551G1 typically comes in a SOT-23 surface mount package. Important parameters to consider when using this transistor include the collector-emitter voltage (VCEO), collector current (IC), power dissipation, and current gain (hFE). Detailed specifications, including these parameters and operating temperature ranges, can be found in the official TAITRON Components Incorporated datasheet for this part. Proper biasing and thermal management should be considered for optimal performance and reliability.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4,315+ $0.0116 $50.0540
10,420+ $0.0096 $100.0320
16,130+ $0.0093 $150.0090
22,225+ $0.0090 $200.0250
28,740+ $0.0087 $250.0380
38,465+ $0.0078 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 712,000 pieces
MOQ: 4315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess