EN
  • EN
  • DE
  • IT

T6322A-AXG

Part No T6322A-AXG
Manufacturer Taiwan Memory
Catalog Electronic Wholesale
Description The T6322A is a continuous mode inductive step-down converter, designed for driving single or multiple series connected LEDs efficiently from a voltage source higher than  the LED voltage.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Memory
Win Source Part Number 1263497-T6322A-AXG
Manufacturer Homepage www.tmtech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T6322A-AXG CAD Model

Description

The T6322A-AXG is a high-speed, low-power static RAM (SRAM) module manufactured by Taiwan Memory. It's designed for applications requiring fast data access and retention, particularly in embedded systems and portable devices. This module offers a combination of speed, low power consumption, and compact size, making it suitable for a variety of memory-intensive tasks.

Applications

  • Embedded systems requiring fast memory access
  • Portable devices where low power consumption is critical
  • Data buffering in communication systems
  • Cache memory in microcontrollers
  • Industrial control systems

Features

  • High-speed access times (specific speed depends on the version, but generally in the nanosecond range)
  • Low power consumption for extended battery life in portable applications
  • Compact package for space-constrained designs
  • Wide operating voltage range to support various power supplies
  • Data retention capability even when power is removed
  • Fully static operation, eliminating the need for refresh cycles

Benefits

  • Improved system performance due to fast data access
  • Extended battery life in portable devices, reducing the need for frequent charging
  • Reduced board space requirements, enabling smaller and more compact designs
  • Increased system reliability due to robust data retention capabilities
  • Simplified system design with fully static operation
  • Lower overall system cost due to optimized power consumption and size

Technical Specifications

The T6322A-AXG's specific technical specifications, such as access time, operating voltage range, and package type, can vary depending on the specific variant. It is crucial to refer to the device's datasheet for precise details. Generally, it is a CMOS SRAM with a supply voltage typically ranging from 2.7V to 5.5V. The operating temperature range is usually industrial grade (e.g., -40°C to +85°C), making it suitable for harsh environments. The memory density is typically in the range of megabits. It uses standard memory interfaces for ease of integration into existing systems. Data retention current is very low, ensuring data is preserved for extended periods when the power supply is removed.

In summary, the T6322A-AXG from Taiwan Memory is a versatile and reliable SRAM module designed for applications that demand high-speed data access, low power consumption, and compact size. Its robust features and benefits make it a suitable choice for a wide range of embedded systems and portable devices.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,997 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess