EN
  • EN
  • DE

1SMA160Z M2G

Part No 1SMA160Z M2G
Manufacturer Taiwan Semiconductor
Catalog Diodes - Zener - Single
Description DIODE, ZENER, 160V, 1000MW, %, D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1002505-1SMA160Z M2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA160Z M2G CAD Model

Description

The 1SMA160Z M2G is a surface-mount Zener diode manufactured by Taiwan Semiconductor. It is specifically designed for voltage regulation and transient voltage suppression in electronic circuits. The designation '1SMA' indicates the package style (SMA), '160Z' signifies the approximate Zener voltage (160V), and 'M2G' means it adheres to RoHS standards and is lead-free. These diodes are commonly used to protect sensitive components from voltage spikes and surges in various applications.

Applications

  • Voltage Regulation
  • Transient Voltage Suppression (TVS)
  • Overvoltage Protection
  • Clamping Circuits
  • Signal Line Protection

Features

  • Surface Mount SMA Package
  • Zener Voltage of Approximately 160V
  • Low Profile Design
  • High Surge Current Capability
  • RoHS Compliant
  • Lead-Free Finish

Benefits

  • Stable Voltage Regulation: Maintains a consistent voltage level, safeguarding sensitive components from voltage variations.
  • Effective Transient Suppression: Quickly clamps voltage spikes, preventing damage to downstream circuitry.
  • Compact Size: The SMA package is ideal for space-constrained applications.
  • Robust Protection: Provides reliable protection against voltage surges with its high surge current capability.
  • Environmentally Friendly: Meets RoHS standards and has a lead-free finish, complying with environmental regulations.

Technical Specifications

The 1SMA160Z M2G typically exhibits a Zener voltage (VZ) of around 160V, usually with a tolerance of approximately ±5%. Its power dissipation is generally about 1.5W when properly mounted on a printed circuit board (PCB). The operating and storage temperature range usually spans from -65°C to +150°C. The forward voltage drop is relatively low, around 1.2V at a specific forward current. It is vital to adhere to the maximum ratings outlined in the datasheet to ensure long-term reliability. Clamping voltage and dynamic resistance are critical parameters to consider for transient voltage suppression applications.

Always consult the official Taiwan Semiconductor datasheet for the most precise and detailed specifications. Proper PCB layout and adequate thermal management are essential for maximizing the performance and reliability of the Zener diode. The surge waveform characteristics and the diode's clamping voltage should be carefully evaluated when selecting this component for a specific application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess