EN
  • EN
  • DE

BYG20J R2

Part No BYG20J R2
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Description 75ns, 1.5A, 600V, High Efficient Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1050159-BYG20J R2
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BYG20J R2 CAD Model

Description

The BYG20J R2 is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient rectification and fast switching speeds. The 'R2' likely refers to the packaging or specific reel size.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Inverters
  • Power factor correction (PFC) circuits

Features

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • High Surge Current Capability: Withstands high current surges.
  • Low Forward Voltage Drop: Minimizes power dissipation.
  • High Reliability: Robust design for demanding applications.
  • Glass passivated junction

Benefits

  • Increased Efficiency: Fast recovery time minimizes switching losses, leading to higher overall efficiency.
  • Improved Reliability: High surge current capability provides robust protection against transient events.
  • Reduced Heat Dissipation: Low forward voltage drop reduces power dissipation, leading to cooler operation.
  • Stable Performance: Glass passivated junction ensures stable performance over temperature variations.
  • Suitable for high frequency applications due to its fast switching speed.

Additional Details

Specific technical specifications typically include a peak reverse voltage (VRRM) rating, average forward current (IF(AV)) rating, and a reverse recovery time (trr) specification. The BYG20J typically comes in a DO-214AC (SMA) package. It's crucial to consult the manufacturer's datasheet for precise values, such as the VRRM, IF(AV), and trr, to ensure suitability for the intended application. The datasheet will also specify the operating temperature range and other critical parameters. This part is often preferred in applications where minimizing switching losses and improving efficiency are paramount. The device is RoHS compliant, meeting environmental standards for hazardous substance restriction.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess