The Taiwan Semiconductor BZT52B47S RR is a surface mount Zener diode used for voltage regulation and protection against transient voltages in electronic circuits. It maintains a stable voltage when operating in reverse breakdown, safeguarding sensitive components from voltage spikes. Taiwan Semiconductor's diodes are known for reliability and consistent performance.
Applications
- Voltage Regulation
- Transient Voltage Suppression (TVS)
- Overvoltage Protection Circuits
- Clipping and Clamping Circuits
- Electronic Equipment Protection
- Automotive Electronics
- Power Supplies
Features
- Surface Mount Device (SMD)
- Precise Zener Voltage (47V)
- Low Reverse Leakage Current
- High Surge Current Capability
- Small Package Size
- RoHS Compliant
Benefits
- Stable Voltage Regulation: Provides a consistent voltage reference for circuits, improving accuracy.
- Effective Overvoltage Protection: Protects against damage from voltage transients and surges.
- Compact Design: Small size is suitable for densely populated PCBs and miniaturized devices.
- High Reliability: Ensures consistent performance and longevity in various operating conditions.
- Ease of Assembly: Surface mount design simplifies manufacturing and reduces assembly costs.
Additional Details
The BZT52B47S RR Zener diode from Taiwan Semiconductor is designed to provide voltage regulation and transient voltage suppression in a compact surface mount package. It operates by maintaining a nearly constant voltage across its terminals when the voltage applied in the reverse direction exceeds its Zener voltage. This characteristic makes it suitable for providing a stable voltage reference or for protecting circuits from overvoltage conditions. The low reverse leakage current minimizes power loss, improving circuit efficiency. Its high surge current capability ensures that it can withstand transient voltage spikes without failure. The small package size makes it ideal for portable and space-constrained applications.
This diode is often used in power supplies to regulate the output voltage, ensuring a stable and reliable power source for sensitive electronic components. It is also used in automotive electronics to protect circuits from voltage transients caused by inductive loads or voltage spikes. For effective application, consult the BZT52B47S RR datasheet available from Taiwan Semiconductor for detailed specifications, recommended operating conditions, and safety guidelines.