EN
  • EN
  • DE

G6HK-2-12VDC

Part No G6HK-2-12VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999171-G6HK-2-12VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6HK-2-12VDC CAD Model

Description

The Omron G6HK-2-12VDC is a compact and highly sensitive signal relay designed for applications requiring reliable switching of low-level signals. This relay features a DPDT (Double Pole Double Throw) contact configuration and operates on a 12VDC coil voltage. Its small size and low power consumption make it well-suited for densely populated circuit boards and battery-powered devices.

Applications

  • Telecommunications equipment: Used for switching signals in modems, routers, and telephone systems.
  • Audio and video equipment: Employed in signal routing and switching in amplifiers, mixers, and other audio/visual devices.
  • Instrumentation and control systems: Used for switching signals in data acquisition systems, sensors, and process controllers.
  • Medical equipment: Found in patient monitoring devices and diagnostic equipment.
  • Portable and battery-powered devices: Suitable for use in applications where low power consumption is critical.

Features

  • DPDT contact configuration: Provides versatile switching capabilities with two independent sets of contacts.
  • 12VDC coil voltage: Compatible with common low-voltage power supplies.
  • PCB mounting: Designed for easy installation and integration into printed circuit boards.
  • Compact size: Allows for high-density mounting in space-constrained applications.
  • High sensitivity: Requires minimal coil power for reliable operation.

Benefits

  • Reliable signal switching: Ensures consistent and dependable performance in critical applications.
  • Space-saving design: Enables the development of compact and portable devices.
  • Easy installation: Simplifies assembly and reduces manufacturing costs.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Versatile application: Suitable for a wide range of industries and electronic devices.

Additional Details

The Omron G6HK-2-12VDC signal relay is designed for low signal level switching and is characterized by its low coil power consumption, typically around 50mW. It is often used in applications where minimal board space is available. Contact ratings usually sit around 0.3A at 30VDC.

The relay is designed with a fully sealed construction which provides increased environmental protection.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess