EN
  • EN
  • DE
  • IT

BZT52C6V8S RR

Part No BZT52C6V8S RR
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Description SOD-323F, 200mW, 5%, Small Signal Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Power Dissipation 200 mW
RoHS Compliant
Test Current 5 mA
Voltage Tolerance 5 %
Zener Voltage 6.8 V
Win Source Part Number 1050318-BZT52C6V8S RR
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C6V8S RR CAD Model

Description

The Taiwan Semiconductor 1050318-BZT52C6V8S RR is an electronic component with a voltage tolerance of 5% and zener voltage of 6.8V.

  • Power Dissipation: 200mW
  • Maximum Operating Temperature: 150 °C
  • Supply and Demand Status: currently in shortage
  • Mount: surface mount
  • RoHS Compliant: yes

You May Also Be Interested in

Vishay
DIODE ARRAY GP 70V 150MA SOT23 / Diode Array 1 Pair Series Connection Standard 70 V 150mA Surface Mount TO-236-3, SC-59, SOT-23-3
Lowest to $0.0475
Diodes Incorporated
SCHOTTKY DIODE SOT363 / Diode Array 3 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Lowest to $0.1669
Nexperia USA Inc.
DIODE GEN PURP 100V 215MA SOD123 / Diode Standard 100 V 215mA (DC) Surface Mount SOD-123
Lowest to $0.0862
Rohm Semiconductor
Need more? Email Us
Diodes Incorporated
SCHOTTKY DIODE SOT23 T&R 3K / Diode Array 1 Pair Common Anode Schottky 30 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Lowest to $0.0328
Panjit
SURFACE MOUNT SCHOTTKY DIODE / Diode Schottky 40 V 200mA Surface Mount SOT-23
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 80V 200MA SC75 / Diode Array 1 Pair Common Anode Standard 80 V 200mA (DC) Surface Mount SC-75, SOT-416
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ $0.0575 $64.9750
2,740+ $0.0473 $129.6020
4,250+ $0.0457 $194.2250
5,850+ $0.0442 $258.5700
7,555+ $0.0429 $324.1095
10,140+ $0.0383 $388.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 1130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess