The BAS16NEO is a high-speed switching diode manufactured by Rohm Semiconductor. It is designed for applications requiring fast switching speeds and low forward voltage drop.
Applications:
- High-speed switching circuits
- General-purpose diode applications
- Protection circuits
- Clipping and clamping circuits
- Small signal rectification
Features:
- Fast switching speed: This allows the diode to quickly switch between conducting and non-conducting states, crucial in high-frequency applications.
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- Small signal diode: Suitable for low-power applications.
- Surface Mount Device (SMD): Enables compact and efficient board assembly.
- High reliability: Manufactured to meet stringent quality standards.
Benefits:
- Improved circuit performance in high-frequency applications due to fast switching speed.
- Reduced power consumption and increased efficiency because of low forward voltage drop.
- Smaller and more compact designs thanks to the SMD package.
- Enhanced reliability and longevity of the circuit.
- Easy to integrate into automated assembly processes.
Additional Details:
The BAS16NEO is typically supplied in a small surface-mount package, such as a SOD-323. It has a low capacitance which further contributes to its fast switching characteristics. The maximum repetitive peak reverse voltage is typically around 100V, and the continuous forward current is around 100mA. Its operating and storage temperature range is wide, making it suitable for various environments.
This diode provides a reliable and efficient solution for a wide range of switching and signal processing applications.