The 74F365N is a high-performance integrated circuit manufactured by NXP Semiconductors, known for its reliability and efficiency across a wide range of electronic applications. This component is part of the 74F series, which is characterized by its fast switching speeds and low power consumption, making it a suitable choice for high-speed logic operations.
Key Features
- Logic Family: The 74F365N is a member of the 74F series, which is a family of fast-speed logic gates designed for high-performance circuitry.
- Logic Type: This device is categorized as a Hex Inverter Buffer/Driver, which is essential for signal buffering and driving loads with high input impedance.
- Supply Voltage Range: It operates within a supply voltage range of 4.5V to 5.5V, which is typical for 74F series devices, ensuring compatibility with standard TTL logic levels.
- Package: The 74F365N comes in a standard DIP (Dual In-Line Package), facilitating easy insertion into socketed PCBs or for use in prototyping environments.
- Pin Configuration: It features a 14-pin configuration, which is common for devices within this logic family, providing a balance between functionality and compactness.
Applications
The versatility of the 74F365N allows it to be used in a variety of digital circuits. Common applications include:
- Logic buffer circuits
- Signal inversion
- Line drivers for bus-oriented systems
- Memory address drivers
- Input/output port drivers
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the 74F365N is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. With its fast switching capabilities and low power consumption, the 74F365N is an excellent choice for designers looking to optimize their digital systems.