EN
  • EN
  • DE

BPI-P3012BL

Part No BPI-P3012BL
Manufacturer Essentra Components
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959029-BPI-P3012BL
Categories OEM Parts(A-B)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BPI-P3012BL CAD Model

Description

The BPI-P3012BL is a black polyethylene blanking plug from Essentra Components. These plugs are designed to close off holes in panels or equipment, providing a neat and finished appearance while also protecting the internal components from dust, dirt, and moisture. The 'BL' in the name denotes the color: Black.

Applications

  • Closing unused chassis holes in electronic equipment.
  • Sealing access points in machinery.
  • Covering holes in panels for aesthetic purposes.
  • Protecting openings in enclosures from environmental contaminants.
  • Automotive body panels.

Features

  • Material: Polyethylene (PE)
  • Color: Black
  • Head Diameter: [Insert Specific Value from Datasheet or Product Specs, e.g., 30mm]
  • Panel Thickness Range: [Insert Specific Value from Datasheet or Product Specs, e.g., 1.0 - 2.0mm]
  • Mounting Hole Diameter: [Insert Specific Value from Datasheet or Product Specs, e.g., 12mm]
  • Provides a secure and tight fit.
  • Durable and resistant to many chemicals.

Benefits

  • Aesthetic Appearance: Provides a clean and finished look by covering unsightly holes.
  • Environmental Protection: Prevents dust, dirt, and moisture from entering enclosures and damaging internal components.
  • Easy Installation: Simple snap-in design allows for quick and easy installation without the need for special tools.
  • Versatile Usage: Suitable for a wide range of applications across various industries.
  • Cost-Effective Solution: Provides a simple and inexpensive way to protect equipment and improve appearance.

Additional Details

The BPI-P3012BL is a standard part in Essentra Components' range of blanking plugs. Polyethylene offers good resistance to many common chemicals and solvents. Ensure compatibility with the specific environment where the plug will be used. The plug is designed for a specific panel thickness and hole diameter, so verify these dimensions before installation. Refer to the Essentra Components datasheet for complete specifications, including material properties, dimensional drawings, and chemical resistance data. The BPI-P3012BL is a reliable and practical solution for sealing and protecting openings in various applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess