EN
  • EN
  • DE

STRS5841

Part No STRS5841
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348116-STRS5841
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRS5841 CAD Model

Description

The STRS5841 is a power IC manufactured by Sanken Electric. It's commonly used in power supply circuits for various electronic devices. This IC integrates a control circuit and a power MOSFET, which simplifies the design and reduces the number of external components required.

Applications

  • Power supplies for televisions (TVs)
  • Power supplies for video cassette recorders (VCRs)
  • Power supplies for DVD players
  • Power supplies for set-top boxes
  • Auxiliary power supplies in industrial equipment

Features

  • Integrated Control Circuit and Power MOSFET: Reduces external components and simplifies the power supply design.
  • Overcurrent Protection (OCP): Protects the IC and the power supply from damage caused by excessive current.
  • Overvoltage Protection (OVP): Protects the IC and the connected circuitry from damage due to voltage surges.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting down the device when the temperature exceeds a certain limit.
  • Low Standby Power Consumption: Helps to meet energy efficiency requirements.
  • Compact Package: Allows for space-saving designs.

Benefits

  • Simplified Power Supply Design: Fewer external components required.
  • Improved Reliability: Built-in protection features enhance the reliability of the power supply.
  • Enhanced Safety: Protection features prevent damage to the IC and connected circuits.
  • Energy Efficient: Low standby power consumption reduces energy waste.
  • Smaller Footprint: Compact package allows for smaller and more compact power supply designs.

Additional Details

The STRS5841's operating voltage range and switching frequency are crucial parameters to consider during design. The datasheet from Sanken Electric provides detailed electrical characteristics, timing diagrams, and application notes. External components, such as capacitors and inductors, are typically needed for filtering and energy storage. Proper heatsinking is important to ensure the IC operates within its safe temperature range, especially at higher power levels. It is essential to consult the official Sanken datasheet for the most accurate and up-to-date specifications before using this IC in a design. The device helps create stable and efficient power supplies, and its integrated protection features contribute to the overall robustness of the electronic device it powers.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess