EN
  • EN
  • DE

BZX85C27R0

Part No BZX85C27R0
Manufacturer Taiwan Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819981-BZX85C27R0
Ultra Librarian 3D Model Ultra Librarian BZX85C27R0 CAD Model

Description

The BZX85C27R0 is a 1.3W Zener diode from Taiwan Semiconductor. It is designed to provide a stable reference voltage or act as a voltage regulator in a variety of electronic circuits. This diode is characterized by its sharp breakdown voltage and low dynamic impedance, enabling it to maintain a consistent voltage output even with variations in current.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and electronic circuits.
  • Voltage Clamping: Protecting sensitive components from overvoltage conditions.
  • Reference Voltage: Providing a precise voltage reference for measurement and control systems.
  • Transient Suppression: Absorbing voltage spikes to protect circuits from damage.

Features

  • High Power Dissipation: Rated for 1.3W power dissipation.
  • Tight Tolerance: Offers precise Zener voltage tolerance.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions.
  • Glass Passivated Die Construction: Provides high reliability and performance.
  • Pb-Free Finish: Compliant with RoHS standards, making it environmentally friendly.

Benefits

  • Stable Voltage Regulation: Maintains consistent voltage output, improving circuit performance.
  • Overvoltage Protection: Safeguards sensitive components from damage due to voltage spikes.
  • High Reliability: Ensures long-term performance and reduces maintenance costs.
  • Easy Integration: Simple to incorporate into various circuit designs.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Technical Specifications

The BZX85C27R0 has a Zener voltage (Vz) of 27V with a tolerance that is typically around 5%. Its power dissipation is rated at 1.3W. The diode is housed in a DO-41 package. The operating and storage temperature ranges typically span from -65°C to +175°C.

In summary, the BZX85C27R0 Zener diode from Taiwan Semiconductor is a reliable and efficient component for voltage regulation, overvoltage protection, and reference voltage applications. Its robust construction and compliance with industry standards make it a suitable choice for various electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess