EN
  • EN
  • DE
  • IT

DBLS155G RDG

Part No DBLS155G RDG
Manufacturer Taiwan Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECTIFIER, STANDARD, 1.5A / Diode Rectifier Bridge Single 600V 1.5A 4-Pin DBLS T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 772515-DBLS155G RDG
Popularity Medium
Supply and Demand Status Limited
Family Name DBLS155G
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DBLS155G RDG CAD Model

Description

The DBLS155G RDG is a surface-mount bridge rectifier manufactured by Taiwan Semiconductor. This component is designed to convert alternating current (AC) to direct current (DC) effectively and efficiently in a wide range of electronic devices and power applications.

Applications

  • Power supplies
  • LED lighting systems
  • AC adapters
  • Battery chargers
  • Home appliances
  • Industrial control systems
  • Consumer electronics

Features

  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • Compact Size: Saves valuable board space in densely populated PCBs.
  • Glass Passivated Chip Junction: Enhances reliability and stability.
  • Low Forward Voltage Drop: Improves overall efficiency in AC-to-DC conversion.

Benefits

  • Efficient AC-to-DC Conversion: Provides a reliable and efficient solution for converting AC power to DC power.
  • Compact Design: Enables smaller and more compact product designs.
  • High Reliability: Ensures stable and consistent performance over a long operational life.
  • Simplified Assembly: Streamlines the manufacturing process and reduces assembly costs.
  • Improved System Performance: Contributes to enhanced overall system performance and reliability.

The 'DBLS155G' indicates the specific model and its electrical characteristics, while 'RDG' likely refers to the specific packaging and reel configuration for automated assembly. The rectifier is built to withstand high surge currents, making it suitable for applications where transient voltage spikes are common. For detailed specifications such as maximum forward current, peak reverse voltage, operating temperature range, and package dimensions, it's essential to consult the manufacturer's datasheet from Taiwan Semiconductor.

You May Also Be Interested in

Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.8KV 72A PWS-D
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1P 200V 35A GBPC-W
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 25A 4-SIP
Lowest to $12.7507
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess