EN
  • EN
  • DE
  • IT

DS3920T-001+

Part No DS3920T-001+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MIRROR SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Strip
Product Status Active
Function Current Mirror
Voltage - Input 2.97V ~ 76V
Current - Output 20mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number DS3920
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586696-DS3920T-001+
Ultra Librarian 3D Model Ultra Librarian DS3920T-001+ CAD Model

Description

The DS3920T-001+ is a highly versatile and innovative product from Maxim Integrated, a leader in the development of integrated circuits and related products. This component is designed to cater to a wide range of applications, making it an ideal choice for designers and engineers looking to enhance their systems with reliable and efficient solutions.

Key Features

  • High Accuracy: The DS3920T-001+ is engineered for precision, ensuring that the data and control signals it processes are handled with the utmost accuracy.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates on minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Interface: It features a robust interface that is designed to withstand the rigors of industrial environments, providing reliable performance under various conditions.
  • Compact Form Factor: The compact size of the DS3920T-001+ makes it easy to integrate into a wide range of systems without taking up excessive space, a critical factor in the design of modern electronic devices.

Applications

The DS3920T-001+ is suited for a diverse set of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices

Technical Specifications

The DS3920T-001+ is built to meet stringent technical requirements, offering features such as:

  • Operating Temperature Range: Specified for performance across a broad temperature range to ensure reliability in various environments.
  • Quality and Reliability: Manufactured to Maxim Integrated's high standards for quality, ensuring long-term reliability and performance.
  • Compatibility: Designed to be compatible with a wide range of microcontrollers and processors, providing flexibility in system design.

In conclusion, the DS3920T-001+ from Maxim Integrated is a powerful and reliable component that is well-suited for designers and engineers who require a high-quality, high-performance solution for their electronic systems. With its combination of precision, efficiency, and compact size, the DS3920T-001+ stands out as an excellent choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
Maxim Integrated
Lowest to $6.2400
Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7983
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $1.6947
Maxim Integrated
Need more? Email Us
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153
Maxim Integrated
Lowest to $27.1721

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess