EN
  • EN
  • DE

GBU405 C2

Part No GBU405 C2
Manufacturer Taiwan Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823946-GBU405 C2
Ultra Librarian 3D Model Ultra Librarian GBU405 C2 CAD Model

Description

The GBU405 C2 is a glass passivated bridge rectifier manufactured by Taiwan Semiconductor. It is designed for converting alternating current (AC) to direct current (DC) in various electronic applications. This bridge rectifier offers high surge current capability and low forward voltage drop, ensuring efficient and reliable performance.

Applications

  • Power Supplies
  • Adapters
  • Battery Chargers
  • Lighting Systems
  • Household Appliances

Features

  • High Surge Current Capability: Handles high inrush currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Glass Passivated Junction: Ensures high reliability and stability.
  • High Case Dielectric Strength: Provides electrical isolation and safety.
  • Ideal for Printed Circuit Boards: Easy to mount on PCBs.

Benefits

  • Efficient AC-DC Conversion: Provides reliable conversion of AC to DC power.
  • Improved System Reliability: High surge current capability protects against voltage spikes.
  • Reduced Power Consumption: Low forward voltage drop minimizes power loss.
  • Simplified Circuit Design: Integrated bridge rectifier simplifies circuit design.
  • Enhanced Safety: High dielectric strength provides electrical isolation.

Additional Details

The GBU405 C2 has a maximum repetitive peak reverse voltage of 400V and a maximum RMS voltage of 280V. It has a forward current of 4A. The operating temperature range is typically from -55°C to +150°C. The device is available in a GBU package. Its compact size and easy mounting make it suitable for a wide range of applications. The glass passivated junction ensures long-term reliability and stability. It meets industry standards for safety and performance. The part marking on the device allows for easy identification. It can be used in single-phase rectifier circuits. Its high surge current capability makes it suitable for applications with high inrush currents, such as power supplies and motor control circuits. The low forward voltage drop contributes to the overall efficiency of the power conversion process.

You May Also Be Interested in

Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Phoenix Contact
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7792 $61.4544
17+ $7.2037 $122.4629
25+ $6.9785 $174.4625
35+ $6.7533 $236.3655
45+ $6.5281 $293.7645
60+ $5.8535 $351.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess