EN
  • EN
  • DE

MBR25100CT C0G

Part No MBR25100CT C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, SCHOTTKY, STANDARD, 25A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 787516-MBR25100CT C0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR25100CT C0G CAD Model

Description

The MBR25100CT C0G is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This device is designed for high-frequency power conversion applications where efficiency and fast switching are critical.

Applications

  • Switching Mode Power Supplies (SMPS): As a rectifier in SMPS circuits.
  • DC-DC Converters: In DC-DC conversion stages.
  • Freewheeling Diodes: To protect circuits from inductive kickback.
  • Polarity Protection: For protection against reverse polarity connections.
  • High Frequency Inverters: In inverter circuits requiring fast switching.

Features

  • Low Forward Voltage Drop: Reduces power losses and increases efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Junction Temperature: Allows for operation at elevated temperatures.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations.

Benefits

  • Improved Efficiency: Minimizes power dissipation due to its low forward voltage drop.
  • Increased Reliability: Robust design and high surge current capability ensure reliable operation.
  • Reduced Heat Sink Requirements: Lower power dissipation reduces the need for extensive heat sinking.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.
  • Optimal Performance in High-Frequency Applications: Fast switching speed facilitates efficient performance.

Additional Details

The MBR25100CT C0G has a maximum repetitive peak reverse voltage of 100V and a forward current of 25A. It typically comes in a TO-220 package. Consult the datasheet provided by Taiwan Semiconductor for detailed specifications.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess