EN
  • EN
  • DE

MBR3090CT

Part No MBR3090CT
Manufacturer Taiwan Semiconductor
Description 30.0 AMPS. Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1216111-MBR3090CT
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR3090CT CAD Model

Description

The MBR3090CT is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This device is designed for high-efficiency rectification in power supplies, freewheeling diode applications, and reverse polarity protection. It features low forward voltage drop and fast switching speeds, making it suitable for a wide range of power electronics applications.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • High-frequency inverters
  • DC-DC converters
  • Solar panel bypass diodes

Features

  • Low forward voltage drop for reduced power loss
  • Fast switching speed for efficient operation at high frequencies
  • High surge current capability for robust performance
  • High junction temperature capability for reliable operation
  • Lead-free and RoHS compliant for environmental protection
  • Isolated TO-220 package

Benefits

  • Improved system efficiency due to low forward voltage drop
  • Reduced switching losses at high frequencies
  • Robust performance under surge conditions
  • Reliable operation in high-temperature environments
  • Environmentally friendly operation
  • Easy to mount with insulated TO-220 package

Technical Specifications

The MBR3090CT is typically rated for a maximum repetitive peak reverse voltage of 90V. The average forward current is typically 30A (15A per diode if it's a dual diode package). The peak forward surge current can reach up to several hundred amperes. The forward voltage drop is typically less than 0.8V at the rated forward current. The operating junction temperature range is typically from -65°C to +150°C. The package is typically a TO-220 with three pins; the center pin is often connected to the mounting tab for heatsinking purposes. The thermal resistance is typically low to facilitate efficient heat dissipation.

In summary, the MBR3090CT from Taiwan Semiconductor is a high-performance Schottky Barrier Rectifier designed for applications requiring efficient rectification and fast switching speeds. Its features and benefits, including low forward voltage drop, fast switching speeds, and high surge current capability, make it an ideal choice for a wide range of power electronics applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4525 $58.8250
315+ $0.3712 $116.9280
485+ $0.3597 $174.4545
665+ $0.3481 $231.4865
860+ $0.3365 $289.3900
1,150+ $0.3017 $346.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess