EN
  • EN
  • DE

MAX3108EWA+T

Part No MAX3108EWA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Industry's Smallest SPI/I²C UART Increases System Flexibility
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 24 Mbps
Max Supply Current 500 µA
Number of Channels 1
Number of Pins 25
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075241-MAX3108EWA+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3108EWA+T CAD Model

Description

Maxim Integrated MAX3108EWA+T SPI/MICROWIRE-Compatible UART with 128-Word FIFOs

The MAX3108EWA+T from Maxim Integrated is a highly integrated UART (Universal Asynchronous Receiver-Transmitter) designed to add a high-speed, SPI/MICROWIRE-compatible serial communication interface to any microcontroller or processor with minimal effort. This advanced UART is suitable for a broad range of applications, including industrial controls, factory automation, and networking equipment where reliable data communication is crucial.

One of the standout features of the MAX3108EWA+T is its dual 128-word FIFOs (First-In-First-Out memory queues) for both transmit and receive operations. These FIFOs significantly reduce the overhead required to manage serial data communication, allowing the host processor to focus on other tasks. The large FIFO size also helps to prevent data loss during high-speed transfers or when the system is under heavy load.

The device operates over a wide voltage range and features a flexible clocking scheme, making it suitable for various power environments and allowing easy integration with different system architectures. With its built-in crystal oscillator circuitry, the MAX3108EWA+T can also function with an external crystal or an external clock source, providing designers with additional flexibility in their system design.

Additional features of the MAX3108EWA+T include automatic hardware and software flow control, infrared data association (IrDA) timing, and a fractional baud rate generator that supports a wide range of baud rates, ensuring compatibility with most serial peripherals. The UART also offers a multiprotocol, half-duplex transceiver mode, further extending its communication capabilities.

The MAX3108EWA+T is available in a compact, 40-pin TQFN package with an extended temperature range, making it an excellent choice for space-constrained applications that may be exposed to harsh environments. Its robust feature set, combined with Maxim Integrated's reputation for high-quality and reliable components, makes the MAX3108EWA+T a smart choice for designers looking to implement efficient and dependable serial communication in their products.

For more information and full specifications, designers and engineers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Lowest to $37.2795
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess