EN
  • EN
  • DE

MBRF30L120CT C0G

Part No MBRF30L120CT C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Diode Schottky 120V 30A 3-Pin(3+Tab) ITO-220AB Tube / DIODE, SCHOTTKY, STANDARD, 30A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 787585-MBRF30L120CT C0G
Popularity Medium
Supply and Demand Status Limited
Family Name MBRF30L120CT
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MBRF30L120CT C0G CAD Model

Description

The MBRF30L120CT C0G is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse battery protection.

Applications:

  • Switching Power Supplies
  • Freewheeling Diodes
  • OR-ing Diodes
  • Reverse Battery Protection

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Capability: Withstands transient voltage spikes.
  • High Frequency Operation: Suitable for high-frequency applications.
  • Guard Ring for Overvoltage Protection: Enhances reliability.
  • High Current Capability: Supports applications with significant current demands.

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation, leading to higher energy efficiency.
  • Enhanced Reliability: The guard ring structure provides overvoltage protection, increasing the device's robustness.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Reduced Heat Dissipation: Lower forward voltage drop means less heat is generated, simplifying thermal management.
  • Protection against Reverse Polarity: Prevents damage from accidental reverse polarity connections.

Specifications:

The MBRF30L120CT C0G features a maximum repetitive peak reverse voltage of 120V. It has a forward current of 30A. The forward voltage drop is typically 0.6V at 15A. It's packaged in a TO-220F package, which facilitates easy mounting and efficient heat dissipation. The operating junction temperature range is -65°C to +150°C.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9254 $57.7620
75+ $1.5800 $118.5000
115+ $1.5304 $175.9960
160+ $1.4807 $236.9120
205+ $1.4322 $293.6010
275+ $1.2832 $352.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess