EN
  • EN
  • DE

SK215A R2

Part No SK215A R2
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 2A, 150V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
RoHS Non-Compliant
Win Source Part Number 970990-SK215A R2
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK215A R2 CAD Model

Description

The SK215A R2 is a Schottky Barrier Rectifier designed for high-frequency switching applications. Manufactured by Taiwan Semiconductor, it features a low forward voltage drop and fast switching speed, making it suitable for use in power supplies, converters, and inverters. Its compact size and robust construction ensure reliable performance in demanding environments.

Applications

  • Switching power supplies for computers and peripherals.
  • DC-DC converters for portable devices.
  • Freewheeling diodes in inductive circuits.
  • Reverse polarity protection in electronic equipment.
  • Solar panel bypass diodes for increased efficiency.

Features

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • High surge current capability: Withstands transient voltage spikes and protects against damage.
  • Compact size: Facilitates integration into small and densely packed circuits.
  • RoHS compliant: Meets environmental regulations and reduces hazardous materials.

Benefits

  • Improved power efficiency: Low forward voltage drop reduces energy waste and lowers operating costs.
  • Enhanced system performance: Fast switching speed enables faster and more efficient power conversion.
  • Increased reliability: High surge current capability protects against overvoltage conditions.
  • Simplified circuit design: Compact size facilitates easy integration into various applications.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental standards.

Additional Details

The SK215A R2 Schottky Barrier Rectifier is designed to meet stringent industry standards for performance and reliability. It is manufactured using high-quality materials and advanced manufacturing techniques. Specific technical specifications, such as forward voltage, reverse current, surge current capability, and operating temperature, should be verified in the official Taiwan Semiconductor datasheet. Its low forward voltage drop and fast switching speed make it an excellent choice for high-efficiency power conversion applications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess