EN
  • EN
  • DE

SRF10100 C0

Part No SRF10100 C0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description Diode Schottky 100V 10A 3-Pin ITO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Win Source Part Number 1095925-SRF10100 C0
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRF10100 C0 CAD Model

Description

The SRF10100 C0 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-frequency applications requiring efficient rectification and low forward voltage drop.

Applications:

  • Switching power supplies: Used as a rectifier in the secondary side of switching power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC converters: Employed in DC-DC converters to rectify the output voltage, ensuring stable DC output.
  • Freewheeling diodes: Used as freewheeling diodes in inductive circuits to protect switching devices from voltage spikes.
  • Reverse polarity protection: Provides protection against reverse polarity connections in various electronic circuits.
  • Solar panel systems: Utilized in solar panel systems for bypass and blocking diode applications to prevent reverse current flow and improve system efficiency.

Features:

  • High surge current capability: Capable of withstanding high surge currents, making it suitable for applications with transient voltage spikes.
  • Low forward voltage drop: Minimizes power loss and improves efficiency in rectification circuits.
  • High-frequency operation: Suitable for high-frequency applications due to its fast switching speed.
  • High reliability: Designed for reliable performance in demanding environments.
  • RoHS compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved efficiency: Low forward voltage drop leads to reduced power dissipation and improved overall efficiency.
  • Enhanced system reliability: High surge current capability and robust design contribute to enhanced system reliability.
  • Compact design: Allows for smaller and more compact circuit designs.
  • Protection against voltage spikes: Provides effective protection against voltage spikes and transients.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental standards.

Technical Specifications:

The SRF10100 C0 typically features a maximum repetitive reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 10A. It is commonly available in a DO-201AD package. The operating junction temperature range is typically -65°C to +150°C. The exact specifications can vary so refer to the manufacturer's datasheet for precise values.

In summary, the SRF10100 C0 Schottky Barrier Rectifier from Taiwan Semiconductor is a high-performance diode designed for efficient and reliable rectification in a wide range of applications. Its key features include high surge current capability, low forward voltage drop, and suitability for high-frequency operation, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9895 $59.3700
145+ $0.8120 $117.7400
225+ $0.7866 $176.9850
305+ $0.7611 $232.1355
395+ $0.7359 $290.6805
530+ $0.6597 $349.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,670 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess