EN
  • EN
  • DE

TS2950ACT-5.0

Part No TS2950ACT-5.0
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 150mA Ultra Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274244-TS2950ACT-5.0
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2950ACT-5.0 CAD Model

Description

The TS2950ACT-5.0 is a micropower voltage regulator from Taiwan Semiconductor. It is designed to provide a stable 5.0V output with low dropout voltage and low quiescent current, making it ideal for battery-powered applications and other power-sensitive devices.

Applications:

  • Battery-powered systems: Portable devices, wireless sensors, and handheld instruments.
  • Microprocessor power supplies: Providing a stable voltage source for microcontrollers and digital logic circuits.
  • Post regulators for switching power supplies: Improving the output voltage regulation and reducing ripple.
  • Linear regulators: General-purpose voltage regulation in various electronic circuits.

Features:

  • Fixed 5.0V output voltage: Provides a stable and precise voltage for sensitive electronic components.
  • Low dropout voltage: Operates with a small difference between input and output voltage, extending battery life.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Short-circuit protection: Protects the regulator and the load from damage in case of a short circuit.
  • Thermal shutdown: Prevents the regulator from overheating and failing.
  • Output current of 100mA: Suitable for powering a variety of low-power devices.

Benefits:

  • Improved battery life: Low dropout voltage and quiescent current extend the operating time of battery-powered devices.
  • Enhanced system reliability: Short-circuit protection and thermal shutdown protect the regulator and the load from damage.
  • Simplified circuit design: Requires minimal external components, reducing board space and cost.
  • Stable voltage regulation: Provides a consistent voltage output even with variations in input voltage and load current.

Technical Specifications:

The TS2950ACT-5.0 typically operates with an input voltage range of 6V to 26V, although the dropout voltage characteristics will limit the usable minimum input voltage. It has a typical dropout voltage of 350mV at 100mA output current. The quiescent current is typically 4mA. The device is available in various surface mount packages, making it suitable for automated assembly. It also has internal current limiting and thermal shutdown features.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess