EN
  • EN
  • DE

TS39101CS25

Part No TS39101CS25
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 1.0A Ultra Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274285-TS39101CS25
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS39101CS25 CAD Model

Description

The TS39101CS25 is a low-dropout (LDO) linear regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage, even when the input voltage fluctuates or the load current changes. Its low dropout voltage and low quiescent current make it suitable for battery-powered devices and other applications where power efficiency is critical.

Applications:

  • Battery-powered devices: Ideal for smartphones, tablets, wearables, and other portable electronics.
  • Microcontroller power supplies: Provides a stable 2.5V supply for microcontrollers and other digital logic circuits.
  • Post-regulation for switching power supplies: Reduces noise and improves the output voltage accuracy of switching regulators.
  • Sensor circuits: Provides a clean and stable power source for sensitive sensor applications.
  • Low-power communication modules: Regulates the voltage for Bluetooth, Wi-Fi, and other wireless transceivers.

Features:

  • Fixed 2.5V output voltage: Provides a stable and regulated 2.5V output.
  • Low dropout voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating in extreme operating conditions.

Benefits:

  • Extended battery life: Low dropout voltage and low quiescent current maximize operating time in battery-powered devices.
  • Improved system reliability: Stable output voltage ensures consistent performance and reduces the risk of malfunctions.
  • Enhanced system protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and the connected load.
  • Simplified system design: Small package size and minimal external components simplify board layout and reduce overall system cost.
  • High efficiency: Minimizes power loss and reduces heat dissipation.

The TS39101CS25 is a highly efficient and reliable LDO regulator designed for a wide range of applications. Its low dropout voltage, low quiescent current, and comprehensive protection features make it a suitable choice for battery-powered devices and other power-sensitive applications. Further details about the specific input voltage range, output current capabilities, and package dimensions can be found in the official Taiwan Semiconductor datasheet for the TS39101CS25.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess