EN
  • EN
  • DE

TS39150CM25

Part No TS39150CM25
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 1.5A Ultra Low Dropout Fixed Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274288-TS39150CM25
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS39150CM25 CAD Model

Description

The TS39150CM25 is a fixed output low dropout (LDO) linear regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable and regulated voltage output with a minimal voltage drop between the input and output. This regulator is commonly used in various electronic devices where a consistent voltage supply is crucial, especially in battery-powered or low-voltage applications.

Applications

  • Portable electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • General-purpose voltage regulation

Features

  • Fixed Output Voltage: 2.5V
  • Low Dropout Voltage: Typically less than 200mV at rated current
  • Output Current: Typically up to 150mA
  • Stable with Ceramic Output Capacitors
  • Short Circuit Protection
  • Over Temperature Protection
  • SOT-23 Package

Benefits

  • Stable output voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Extended battery life: Low dropout voltage minimizes power loss, improving efficiency and extending battery life in portable devices.
  • Simplified design: Stable with ceramic output capacitors, reducing the need for bulky and expensive electrolytic capacitors.
  • Protection against faults: Short circuit and over temperature protection prevent damage to the regulator and surrounding circuitry.
  • Compact size: The SOT-23 package allows for space-saving designs in portable electronics.

Additional Details

The TS39150CM25 requires a minimum input voltage slightly above the output voltage plus the dropout voltage to maintain regulation. The dropout voltage is dependent on the output current and temperature. The regulator is designed to be stable with ceramic output capacitors, which offer better performance and reliability compared to electrolytic capacitors. The short circuit protection feature limits the output current during a short circuit condition, preventing damage to the regulator. The over temperature protection feature shuts down the regulator when the junction temperature exceeds a certain threshold, preventing thermal damage. The SOT-23 package is a small surface mount package that is widely used in portable electronic devices. Consult the manufacturer's datasheet for detailed specifications, application notes, and PCB layout recommendations.

Proper layout and decoupling are essential for stable operation of the TS39150CM25. It is recommended to place decoupling capacitors close to the input and output pins of the regulator. Also it is important to ensure sufficient thermal management to prevent overheating, especially at higher output currents.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess