EN
  • EN
  • DE

74LVC16240ADGG

Part No 74LVC16240ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit buffer/line driver; inverting 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132719-74LVC16240ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16240ADGG CAD Model

Description

Product Overview: 74LVC16240ADGG

The 74LVC16240ADGG is a high-performance, low-voltage, 16-bit inverting buffer/driver with 5 V tolerant inputs and outputs. Manufactured by NXP Semiconductors, this device is designed to provide the ideal interface between low-voltage and high-voltage circuits in mixed-voltage applications. It is part of the LVC (Low-Voltage CMOS) family, which is known for its low-power consumption and high-speed operation.

With a wide operating voltage range of 1.2V to 3.6V, the 74LVC16240ADGG ensures compatibility with various logic levels while maintaining low power dissipation. This feature makes it suitable for battery-powered and energy-saving applications. Additionally, the 5 V tolerant inputs and outputs enable seamless integration with TTL levels, providing a flexible solution for systems that incorporate both legacy and modern components.

Key Features:

  • Logic Type: Inverting Buffer/Driver with 3-state outputs
  • Operating Voltage: 1.2V to 3.6V, with 5V tolerant inputs/outputs
  • Channels: 16-bit
  • Output Current: -24mA / 24mA
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-48
  • High-Speed Performance: t_PD 3.7 ns (max) at 3.3 V
  • Temperature Operating Range: -40°C to +125°C
  • ESD Protection: Exceeds JESD 22

The device features 16-bit line drivers with 3-state outputs, which can be controlled by output enable (OE) inputs. These outputs can be put in a high-impedance state, making them suitable for interfacing with bus lines in a multi-master system. The 74LVC16240ADGG also boasts an impressive propagation delay time, ensuring fast response times in critical applications.

For robust performance, the 74LVC16240ADGG is equipped with excess static discharge (ESD) protection, ensuring that the device remains reliable and stable under harsh conditions. The TSSOP-48 (Thin Shrink Small Outline Package) provides a compact footprint for space-constrained applications while allowing for efficient thermal management and good electrical performance.

Overall, the 74LVC16240ADGG from NXP is an excellent choice for designers looking for a high-speed, low-voltage interface solution with the added benefit of 5V tolerance for mixed-voltage systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4809 $59.5416
57+ $2.0363 $116.0691
88+ $1.9727 $173.5976
121+ $1.9092 $231.0132
157+ $1.8457 $289.7749
210+ $1.6540 $347.3400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess