The TS5215CS25RL is a 1.5 Amp low dropout (LDO) linear regulator from Taiwan Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of applications. The TS5215CS25RL features low quiescent current and excellent line and load regulation.
Applications:
- Post regulators for switching power supplies
- Microcontroller power supplies
- Battery-powered equipment
- Consumer electronics
- Portable devices
Features:
- Low dropout voltage
- 1.5A output current
- Fixed output voltage (2.5V)
- Low quiescent current
- Over-current protection
- Over-temperature protection
- Reverse polarity protection
- SOT-223 package
Benefits:
- Stable and regulated output voltage
- Extended battery life due to low quiescent current
- Protection against overload and over-temperature conditions
- Simplified design with fixed output voltage
- Compact size with SOT-223 package
Additional Details:
The TS5215CS25RL LDO regulator operates with a low dropout voltage, allowing it to maintain a stable output voltage even when the input voltage is close to the output voltage. This is especially important in battery-powered applications where the battery voltage decreases over time. The regulator also features protection against over-current, over-temperature, and reverse polarity, ensuring reliable operation. The SOT-223 package offers good thermal performance. The fixed 2.5V output voltage simplifies design and eliminates the need for external resistors. The TS5215CS25RL is a versatile regulator suitable for a wide range of applications requiring a stable and regulated 2.5V supply. The regulator's datasheet provides detailed information about its electrical characteristics, thermal performance, and application notes. It is a component that helps ensure stable and efficient power delivery in various electronic systems.