EN
  • EN
  • DE

TS78L18CSRL

Part No TS78L18CSRL
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 3-Terminal 100mA Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381721-TS78L18CSRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS78L18CSRL CAD Model

Description

The TS78L18CSRL is a fixed positive voltage regulator manufactured by Taiwan Semiconductor. Part of the TS78Lxx series, this regulator is designed to provide a stable and regulated 18V output with minimal external components, making it suitable for various electronic applications requiring a fixed 18V power source.

Applications:

  • Operational Amplifier Power Supply: Provides a regulated 18V supply for powering operational amplifiers and analog circuits.
  • Industrial Control Systems: Used in industrial control systems to supply a stable 18V voltage to sensors and actuators.
  • Linear Power Supplies: Used as a building block in simple linear power supplies.
  • Instrumentation Equipment: Powers components in test and measurement instruments that require a stable 18V supply.
  • General Purpose Voltage Regulation: Can be used in a variety of electronic projects requiring a regulated 18V supply.

Features:

  • Fixed Output Voltage: Delivers a stable and fixed 18V output.
  • Output Current up to 100mA: Designed for low-current applications with a maximum output current of 100mA.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to overheating by shutting down the output when the junction temperature exceeds safe limits.
  • Internal Short-Circuit Current Limiting: Limits the output current during a short-circuit condition to prevent damage to the regulator and the load.
  • Minimal External Components Required: Simplifies circuit design with minimal requirements for external components.

Benefits:

  • Simplified Circuit Design: Requires minimal external components, reducing the complexity and cost of circuit designs.
  • Reliable Voltage Regulation: Ensures a stable and regulated 18V output, enhancing the reliability of connected devices.
  • Overload Protection: Built-in thermal and short-circuit protection features safeguard the regulator from damage in fault conditions.
  • Compact Package: The small package size allows for integration into portable and space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation in low-current applications.

The TS78L18CSRL typically comes in a through-hole or surface-mount package for easy mounting and soldering onto printed circuit boards. Its primary function is to maintain a consistent 18V output, even when there are fluctuations in the input voltage or the load current within its specified operating conditions. The integration of thermal overload protection and short-circuit current limiting enhances its robustness and protects the regulator from damage under various operating conditions.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess