EN
  • EN
  • DE

TS78M15CP RO

Part No TS78M15CP RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381737-TS78M15CP RO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS78M15CP RO CAD Model

Description

The TS78M15CP RO is a three-terminal positive voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable and reliable 15V DC output voltage, which is critical for many electronic applications. As part of the TS78M series, it offers a fixed output voltage and is often used to maintain a consistent power supply for voltage-sensitive components within a circuit.

Applications

  • Microcontroller Power Supplies: Providing a stable 15V supply for microcontrollers and their peripheral circuits.
  • Operational Amplifier Power: Ensuring a steady voltage source for operational amplifiers in signal processing and amplification circuits.
  • Industrial Control Systems: Regulating voltage for sensors, actuators, and other components in industrial environments.
  • Power Supplies for Communication Devices: Stabilizing voltage for network equipment and other communication systems.
  • Test and Measurement Equipment: Providing accurate and reliable voltage for precise readings in testing and diagnostic instruments.

Features

  • Fixed 15V Output: Delivers a constant 15V output voltage, which reduces the complexity of power supply design.
  • Internal Short-Circuit Current Limiting: Protects the regulator and downstream components from potential damage caused by short circuits.
  • Thermal Overload Protection: Shuts down the regulator automatically when its internal temperature exceeds safe limits, preventing thermal damage.
  • Output Transistor Safe-Area Compensation: Ensures the output transistor operates within its specified safe operating area, improving overall reliability.
  • TO-220 Package: Facilitates easy mounting and heat dissipation, making it suitable for various thermal management scenarios.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of connected devices by providing a stable voltage supply despite fluctuations in the input voltage.
  • Enhanced Circuit Protection: Overload protection mechanisms improve the reliability and longevity of the regulator and its connected circuits.
  • Simplified Design: Requires few external components, simplifying the design and reducing the overall cost of the power supply.
  • Cost-Effective Solution: Offers an economical solution for voltage regulation in a wide range of applications.
  • Broad Operating Temperature Range: Can operate reliably across a variety of environmental conditions, making it suitable for diverse applications.

The TS78M15CP RO comes in a TO-220 package, which allows for easy mounting and effective heatsinking. It is a dependable linear voltage regulator suitable for many different applications. A heatsink is necessary for operation at higher current levels. The regulator can handle input voltages of up to 35V, with a typical dropout voltage around 2V, so the input voltage must be at least 17V to ensure proper regulation. The 'RO' suffix may denote RoHS compliance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess