EN
  • EN
  • DE

TS79L18CS

Part No TS79L18CS
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 3-Terminal Low Current Negative Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Taiwan Semiconductor
Win Source Part Number 1274470-TS79L18CS
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS79L18CS CAD Model

Description

The TS79L18CS is a 3-Terminal Negative Voltage Regulator from Taiwan Semiconductor. It's designed to provide a fixed -18V output voltage for a variety of electronic applications. This regulator is part of the TS79Lxx series, known for their simplicity and ease of use in providing regulated negative voltage.

Applications

  • Linear Power Supplies: Used in simple power supplies where a stable -18V output is needed.
  • Instrumentation: Provides a regulated negative voltage for operational amplifiers and other analog circuitry in measurement equipment.
  • Local Regulation: Can be used for on-card regulation to minimize noise and distribution problems.
  • Industrial Control Systems: Supplies a stable voltage to sensitive components in industrial automation equipment.
  • Audio Amplifiers: May be used in older audio equipment requiring negative voltage rails.

Features

  • Fixed Output Voltage: Provides a stable -18V output.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Output Transistor Safe-Area Compensation: Ensures safe operation under various load conditions.
  • Small Package: Typically available in a TO-92 package, making it suitable for compact designs.

Benefits

  • Simple to Use: Requires minimal external components for operation.
  • Cost-Effective: Provides a low-cost solution for regulated negative voltage.
  • Reliable: Offers robust protection features to prevent damage.
  • Stable Output: Maintains a consistent -18V output voltage under varying load and input voltage conditions.
  • Compact Design: The small package allows for integration into space-constrained applications.

Technical Specifications

The TS79L18CS has an input voltage range typically up to -30V. It can deliver an output current of up to 100mA. It features thermal shutdown and short-circuit protection. The operating junction temperature ranges from 0°C to +125°C. The device typically requires only input and output capacitors for stable operation. The dropout voltage is relatively low, allowing it to function effectively even with slightly lower input voltages. The quiescent current is also low, which improves efficiency, especially in battery-powered applications.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2899 $57.9800
490+ $0.2379 $116.5710
755+ $0.2298 $173.4990
1,040+ $0.2229 $231.8160
1,340+ $0.2160 $289.4400
1,800+ $0.1929 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess