EN
  • EN
  • DE

TS79M05CZ C0G

Part No TS79M05CZ C0G
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LINEAR REGULATOR, -5VOUT, 0.5A, / Standard Regulator Pos 5V 0.5A 3-Pin(3+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer TSC America Inc.
Number of Regulators 1
Output Current 500mA
Operating Temperature Range 0°C ~ 125°C (TJ)
Win Source Part Number 798450-TS79M05CZ C0G
Popularity Medium
Supply and Demand Status Balance
Family Name TS79M00
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TS79M05CZ C0G CAD Model

Description

The TS79M05CZ C0G is a 3-Terminal Negative Voltage Regulator manufactured by Taiwan Semiconductor. It is designed to provide a fixed -5V output voltage with a maximum output current of 500mA. This regulator is commonly used in a variety of electronic circuits to provide a stable negative voltage supply for analog circuits, operational amplifiers, and other components requiring a negative voltage rail.

Applications:

  • Negative voltage regulation
  • Power supplies for analog circuits
  • Operational amplifier power supplies
  • Linear regulators
  • General purpose voltage regulation

Features:

  • 3-Terminal Negative Voltage Regulator
  • Output Voltage: -5V
  • Output Current: 500mA
  • Internal Short-Circuit Current Limiting
  • Thermal Overload Protection
  • Output Transistor Safe-Area Compensation
  • TO-220 Package

Benefits:

  • Provides a stable and regulated -5V output voltage.
  • Protects the regulator and the load from short-circuit conditions.
  • Prevents damage from overheating.
  • Ensures safe operation of the regulator over a wide range of operating conditions.
  • Easy to use with minimal external components.

Additional Details:

The TS79M05CZ C0G provides a cost-effective and reliable solution for generating a -5V power supply. The regulator includes internal short-circuit current limiting and thermal overload protection to prevent damage from overcurrent and overheating conditions. The output transistor safe-area compensation ensures that the regulator operates within its safe operating area, preventing damage from excessive power dissipation. The TO-220 package provides good thermal conductivity and allows for easy mounting to a heatsink. To ensure proper operation, it is important to provide adequate heatsinking, especially at higher input voltages and output currents. The datasheet recommends using input and output capacitors to improve stability and transient response. The input capacitor should be a low-ESR capacitor, and the output capacitor should be selected based on the load requirements. Furthermore, careful attention should be given to the input voltage range, as exceeding the maximum input voltage can damage the regulator. It's also advisable to consult the manufacturer's datasheet for detailed specifications and application notes before using the TS79M05CZ C0G in a design.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess