EN
  • EN
  • DE

TSM13N50ACI C0G

Part No TSM13N50ACI C0G
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 13A ITO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 500 V 13A (Tc) 52W (Tc) Through Hole ITO-220AB
Manufacturer Taiwan Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Case / Package ITO-220AB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number TSM13N50ACI C0G-ND, TSM13N50ACIC0G
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901347-TSM13N50ACI C0G
Ultra Librarian 3D Model Ultra Librarian TSM13N50ACI C0G CAD Model

Description

The TSM13N50ACI C0G is a 500V, 13A N-Channel MOSFET from Taiwan Semiconductor. This power MOSFET is designed for high-voltage, high-speed switching applications, offering efficient performance and reliability.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • AC-DC adapters
  • LED lighting
  • Motor control

Features

  • High voltage: 500V drain-source voltage allows for use in high-voltage applications.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and improves overall system performance.
  • Avalanche rated: Provides ruggedness and reliability in demanding applications.
  • High avalanche energy: Enhances the MOSFET's ability to withstand transient voltage spikes.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits

  • High efficiency: The low on-resistance minimizes power loss, resulting in higher efficiency and reduced heat dissipation.
  • Reliability: Avalanche rating and high avalanche energy ensure robust performance under transient voltage conditions.
  • Simplified thermal management: Lower power dissipation simplifies heat sink design and reduces overall system cost.
  • Reduced switching losses: Fast switching speed minimizes losses during switching transitions, improving overall efficiency.
  • Compliance: Lead-free and RoHS compliant, making it suitable for environmentally conscious applications.

Additional Details

The TSM13N50ACI C0G is widely used in power supplies for computers, servers, and consumer electronics. Its fast switching speed and low on-resistance make it an excellent choice for high-frequency switching applications. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes that may occur during switching. This MOSFET's ability to handle high avalanche energy is particularly important in applications where inductive loads are present. Its lead-free and RoHS compliant design makes it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess