EN
  • EN
  • DE

SIZ328DT-T1-GE3

Part No SIZ328DT-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Vishay Siliconix
Series TrenchFET® Gen IV
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc)
Rds On (Max) @ Id, Vgs 15mOhm @ 5A, 10V, 10mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6.9nC @ 10V, 11.3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 325pF @ 10V, 600pF @ 10V
Power - Max 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerWDFN
Supplier Device Package 8-Power33 (3x3)
Base Product Number SIZ328
Other Names SIZ328DT-T1-GE3DKR,SIZ328DT-T1-GE3TR,SIZ328DT-GE3,SIZ328DT-T1-GE3CT
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278501-SIZ328DT-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SIZ328DT-T1-GE3 CAD Model

Description

The SIZ328DT-T1-GE3 is a 2 N-Channel Dual FET from Vishay Siliconix. It belongs to the TrenchFET Gen IV series and is designed for use in discrete semiconductor products like Transistors, FETs, MOSFETs - Arrays.

  • FET Type: Standard
  • Package: Tape & Reel
  • Drain to Source Voltage (Vdss): 25V
  • Continuous Drain Current (Id): 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc)
  • Rds On (Max) @ Id, Vgs: 15mOhm @ 5A, 10V, 10mOhm @ 5A, 10V
  • Gate Charge (Qg) (Max) @ Vgs: 6.9nC @ 10V, 11.3nC @ 10V
  • Input Capacitance (Ciss) (Max) @ Vds: 325pF @ 10V, 600pF @ 10V
  • Power Max: 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc)
  • Temperature Range: -55°C to 150°C (TJ)
  • Package: 8-PowerWDFN
  • Mounting: SMD (SMT)

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4282 $57.8070
330+ $0.3514 $115.9620
510+ $0.3404 $173.6040
705+ $0.3294 $232.2270
910+ $0.3185 $289.8350
1,215+ $0.2855 $346.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess