EN
  • EN
  • DE

TSM2N60CH

Part No TSM2N60CH
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description N CHANNEL POWER ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382527-TSM2N60CH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM2N60CH CAD Model

Description

The TSM2N60CH is a 600V N-Channel MOSFET from Taiwan Semiconductor. It is designed for high-voltage switching applications such as power supplies, adapters, and lighting ballasts. This MOSFET features a high breakdown voltage and low on-resistance, making it suitable for applications demanding high efficiency and reliability.

Applications

  • Power Supplies
  • Adapters
  • Lighting Ballasts
  • AC-DC Converters
  • Power Factor Correction (PFC) Circuits

Features

  • 600V Drain-Source Voltage: High breakdown voltage for high-voltage applications.
  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • N-Channel MOSFET: Simplifies circuit design.
  • High Switching Speed: Suitable for high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • High Efficiency: The low RDS(on) minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Reliable Operation: The high breakdown voltage and avalanche rating ensure reliable performance in high-voltage environments.
  • Simplified Circuit Design: The N-Channel configuration simplifies drive circuitry.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, improving overall system reliability.
  • Cost-Effective Solution: Provides a balance of performance and cost for various high-voltage applications.

Additional Details

The TSM2N60CH is typically available in packages such as TO-220, TO-251, or TO-252. It is designed to operate over a wide temperature range. The maximum drain current depends on the package and thermal conditions, typically ranging from a few amperes to tens of amperes. The gate-source voltage is typically rated at +/- 30V. This MOSFET is commonly used in flyback converters, forward converters, and other switching power supply topologies.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess