EN
  • EN
  • DE

TSM2N60CHC5

Part No TSM2N60CHC5
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 2 A
Gate to Source Voltage (Vgs) 30 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Packaging Rail/Tube
Power Dissipation 70 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 965340-TSM2N60CHC5
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM2N60CHC5 CAD Model

Description

The TSM2N60CHC5 is a high-voltage N-channel MOSFET from Taiwan Semiconductor. It is designed for power switching applications, offering efficient performance and reliability.

Applications

  • Switch-mode power supplies (SMPS): Used as a switching element in power supplies for computers, appliances, and other electronic devices.
  • Power inverters: Employed in inverters for converting DC power to AC power.
  • Motor control: Used in motor control circuits for switching and controlling motor speed and torque.
  • Lighting control: Employed in lighting control systems for switching and dimming lights.
  • High-voltage switching: General high-voltage switching applications requiring efficient performance.

Features

  • High voltage rating: Withstands high voltage levels, enabling use in high-voltage applications.
  • Low on-resistance (RDS(on)): Minimizes power loss and heat dissipation.
  • Fast switching speed: Enables efficient operation in high-frequency switching circuits.
  • Avalanche rated: Withstands avalanche conditions, enhancing reliability.
  • Lead-free package: Compliant with RoHS standards.

Benefits

  • Improved efficiency: Reduces power loss and heat generation due to low on-resistance.
  • Enhanced reliability: Provides reliable operation in harsh environments due to its avalanche rating.
  • Simplified thermal management: Reduces the need for external heat sinks due to its low power dissipation.
  • Faster switching: Improves the performance of switching circuits due to its fast switching speed.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The TSM2N60CHC5 typically has a voltage rating of 600V. The datasheet will specify the exact on-resistance, gate charge, and other important parameters. It is available in a through-hole or surface mount package depending on the specific variant. Check the datasheet for the maximum drain current, gate-source voltage, and power dissipation ratings. The device is designed to meet the requirements of various safety standards. The body diode recovery characteristics should also be examined for applications involving inductive loads.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess