EN
  • EN
  • DE

TDA10085HT/B3,557

Part No TDA10085HT/B3,557
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987294-TDA10085HT/B3,557
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA10085HT/B3,557 CAD Model

Description

NXP TDA10085HT/B3,557 High-Definition MPEG-2 Decoder

The NXP TDA10085HT/B3,557 is a cutting-edge integrated circuit designed for the efficient decoding of high-definition MPEG-2 transport streams. This powerful decoder is an ideal solution for digital television and set-top box applications, providing a seamless viewing experience with high-quality audio and video output.

Key Features:

  • MPEG-2 HD Decoding: It supports MPEG-2 MP@HL video standards, ensuring compatibility with high-definition content broadcast worldwide.
  • Integrated Audio Decoder: The chip includes an advanced audio decoder that is capable of processing multiple audio formats, including MPEG Layer I/II, PCM, and Dolby Digital (AC-3).
  • Flexible Memory Interface: Equipped with a flexible memory interface, the TDA10085HT/B3,557 supports both SDRAM and DDR memory types, providing manufacturers with options to optimize cost and performance.
  • High-Speed Data Transfer: With a high-speed transport stream input, the decoder can handle data rates suitable for high-definition video, ensuring smooth playback without lag or interruptions.
  • Low Power Consumption: Designed with power efficiency in mind, the NXP decoder minimizes energy usage, making it an environmentally friendly choice for consumer electronics.
  • Scalable Solution: The TDA10085HT/B3,557 can be used in a variety of configurations, from basic set-top boxes to complex digital TV systems, offering a scalable solution for manufacturers.

Applications:

The NXP TDA10085HT/B3,557 is designed for a wide range of applications in the digital broadcasting industry. It is particularly well-suited for:

  • Digital set-top boxes
  • Integrated digital televisions (IDTVs)
  • Personal video recorders (PVRs)
  • Network interface modules (NIMs)

With its robust feature set and compatibility with high-definition video standards, the NXP TDA10085HT/B3,557 is a top choice for OEMs and designers looking to create high-performance digital broadcast solutions. Its combination of power efficiency, high-speed processing, and audio/video decoding capabilities make it a versatile and reliable component for the next generation of digital TV products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess