EN
  • EN
  • DE

TSM3460CX6

Part No TSM3460CX6
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 20V N-Channel MOSFET w/ESD Protected
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382546-TSM3460CX6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM3460CX6 CAD Model

Description

The TSM3460CX6 is a P-Channel enhancement mode MOSFET manufactured by Taiwan Semiconductor. This MOSFET is designed for a broad range of power switching and load management applications, where efficiency and compact size are critical considerations. It leverages advanced trench technology to deliver a low on-resistance (RDS(ON)) and minimal gate charge, leading to improved power efficiency and optimized switching performance.

Applications:

  • Load Switching: Well-suited for load switching applications in portable devices, industrial equipment, and other electronic systems.
  • Power Management: Used in power management circuits for efficient control and distribution of power.
  • DC-DC Converters: Can be implemented in DC-DC converters for switching regulation and voltage conversion.

Features:

  • P-Channel MOSFET: Facilitates simplified gate drive implementation.
  • Low RDS(ON): Minimizes power loss and enhances efficiency; specific values are detailed in the datasheet under defined VGS and ID conditions.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces gate drive power consumption.
  • Trench Technology: Improves cell density, leading to superior device performance.
  • Compact Surface Mount Package: Typically available in a small DFN or similar package to conserve board space.

Benefits:

  • High Efficiency: The low RDS(ON) reduces power dissipation, resulting in improved overall system efficiency.
  • Fast Switching Speed: Low gate charge enables rapid switching transitions, enhancing dynamic performance.
  • Compact Design: The small package size allows for integration into portable and space-constrained applications.
  • Simplified Circuit Design: The P-Channel configuration can simplify gate drive circuitry, reducing component count and design complexity.

Additional Details:

The TSM3460CX6 is typically supplied in a small surface mount package such as a DFN. Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. Refer to the official datasheet for comprehensive specifications and testing conditions. Appropriate thermal management is crucial for ensuring reliable operation within the specified limits. This device is designed to be RoHS compliant and lead-free, meeting established environmental standards.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess