EN
  • EN
  • DE

TSM4925DCS RLG

Part No TSM4925DCS RLG
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 P-CH 30V 7.1A 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features Mosfet Array 2 P-Channel (Dual) 30V 7.1A (Ta) 2W Surface Mount 8-SOP
Manufacturer Taiwan Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOP
Family Name TSM4925
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number TSM4925DCSRLGTR, TSM4925DCS RLGTR-ND, TSM4925DCSRLGDKR, TSM4925DCS RLGCT, TSM4925DCS RLGDKR-ND, TSM4925DCS RLGTR, TSM4925DCS RLGCT-ND, TSM4925DCS RLGDKR, TSM4925DCSRLGCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937750-TSM4925DCS RLG
Ultra Librarian 3D Model Ultra Librarian TSM4925DCS RLG CAD Model

Description

The TSM4925DCS RLG is a P-Channel enhancement mode MOSFET from Taiwan Semiconductor. It is designed for load switching and power management applications. This MOSFET is characterized by low on-resistance and fast switching speed, making it suitable for efficient power control.

Applications

  • Load Switching
  • Power Management
  • Battery Management Systems
  • Portable Devices
  • DC-DC Conversion

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Logic Level Gate Drive
  • Surface Mount Package
  • RoHS Compliant

Benefits

  • Provides efficient load switching with low on-resistance.
  • Enables fast and precise power control.
  • Logic level gate drive simplifies circuit design and interface.
  • Small surface mount package allows for compact designs.

Additional Details

The TSM4925DCS RLG has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -4.5A. The on-resistance (RDS(on)) is typically 50 mΩ at VGS = -4.5V. The gate threshold voltage (VGS(th)) is typically -1V. It is available in a SOP-8 package. This MOSFET is suitable for a variety of low-voltage power management applications. The device is RoHS compliant and halogen-free.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess