EN
  • EN
  • DE

AMK063F104ZP-F

Part No AMK063F104ZP-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 4V Y5V 0201 / 0.1 µF -20%, +80% 4V Ceramic Capacitor Y5V (F) 0201 (0603 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Taiyo Yuden
Packaging Reel - TR
Product Status Obsolete
Capacitance 0.1 µF
Tolerance -20%, +80%
Voltage - Rated 4V
Temperature Coefficient Y5V (F)
Temperature Range - Operating -30°C ~ 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0201 (0603 Metric)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Base Product Number AMK063F
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number AMK063F104ZPF,RM AMK063 F104ZP-F
Standard Package 15,000
Win Source Part Number 1331321-AMK063F104ZP-F
Ultra Librarian 3D Model Ultra Librarian AMK063F104ZP-F CAD Model

Description

The AMK063F104ZP-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is part of their AMK series, designed for general-purpose applications. Ceramic capacitors store electrical energy and are commonly used in electronic circuits for filtering, decoupling, and timing applications.

Applications

  • Decoupling capacitors in digital circuits
  • Filtering capacitors in power supplies
  • Timing circuits
  • Signal filtering
  • Bypass capacitors

Features

  • High capacitance value: 0.1µF (100nF)
  • Compact size: 0603 (1608 metric)
  • Voltage rating: 25V
  • Temperature coefficient: X5R
  • Surface mount technology (SMT)
  • High reliability

Benefits

  • Effective noise filtering
  • Stable performance over temperature variations (X5R dielectric)
  • Space-saving design due to small size
  • Easy to integrate into automated assembly processes
  • Long lifespan
  • Reduced impedance at high frequencies

Additional Details

The AMK063F104ZP-F features an X5R dielectric material, which provides relatively stable capacitance over a temperature range of -55°C to +85°C. The 0603 case size corresponds to a length of 0.063 inches and a width of 0.031 inches (approximately 1.6mm x 0.8mm). The 25V voltage rating indicates the maximum DC voltage that can be safely applied to the capacitor. MLCCs like the AMK063F104ZP-F are widely used due to their small size, high capacitance values, and excellent frequency characteristics. They are crucial components for ensuring stable and reliable operation in a wide range of electronic devices.

This capacitor provides decoupling and filtering. Consult the Taiyo Yuden datasheet for complete specifications and recommended usage guidelines.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess