EN
  • EN
  • DE

BK0402HM121-T

Part No BK0402HM121-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 01005 1LN / Multilayer Chip Bead Inductors (BK series)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Packaging Reel
Part Status Obsolete (End Of Life)
Filter Type Signal Line
Number of Lines 1
Impedance at Frequency 120 Ohms at 100MHz
Current Rating (Maximum) 220mA
DC Resistance (DCR) (Maximum) 600mOhm
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 1005
Mounting Style SMD
Height (Maximum) 0.009" (0.22mm)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Pack Quantity 20,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803270-BK0402HM121-T
Ultra Librarian 3D Model Ultra Librarian BK0402HM121-T CAD Model

Description

The Taiyo Yuden BK0402HM121-T is an SMD signal line filter that is designed for use in a variety of electronic applications.

  • Package: 1005
  • Dimension: 0.016 inches by 0.008 inches
  • Height: 0.009 inches
  • Current Rating: 220mA
  • DC Resistance (DCR): 600mOhm

You May Also Be Interested in

Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Taiyo Yuden
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess