EN
  • EN
  • DE

BK0603HM600-T

Part No BK0603HM600-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 60 OHM 0201 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Filter Type -
Number of Lines 1
Impedance @ Frequency 60 Ohms @ 100 MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 250mOhm
Ratings -
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0201 (0603 Metric)
Mounting Type Surface Mount
Height (Max) 0.013" (0.33mm)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369041-BK0603HM600-T
Ultra Librarian 3D Model Ultra Librarian BK0603HM600-T CAD Model

Description

The Taiyo Yuden BK Series is a surface mount ferrite bead chip designed for filtering high-frequency noise in electronic circuits.

  • Manufacturer: Taiyo Yuden
  • Series: BK
  • Impedance: 60 Ohms @ 100 MHz
  • Current Rating (Max): 200mA
  • DC Resistance: 250mOhm
  • Package: 0201 (0603 Metric)
  • Dimensions: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Product Status: Obsolete (Not Recommended for New Designs)
  • Mounting Style: Surface Mount

You May Also Be Interested in

Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 47 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 30 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 10 OHM 0603 1LN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7,145+ $0.0070 $50.0150
17,245+ $0.0058 $100.0210
26,790+ $0.0056 $150.0240
37,040+ $0.0054 $200.0160
47,170+ $0.0053 $250.0010
63,830+ $0.0047 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,290 pieces
MOQ: 7145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess