EN
  • EN
  • DE

BK0603TS601-T

Part No BK0603TS601-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 600 OHM 0201 1LN  /  600 Ohms @ 100 MHz 1 Ferrite Bead 0201 (0603 Metric) 270mA 750mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 600 Ohms @ 100 MHz
Current Rating (Max) 270mA
DC Resistance (DCR) (Max) 750mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0201 (0603 Metric)
Mounting SMD (SMT)
Height (Max) 0.013" (0.33mm)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names LF BK 0603TS601-T,587-3277-6,BK0603TS601T,587-3277-2,587-3277-1
Standard Package 15,000
Win Source Part Number 1049260-BK0603TS601-T
Ultra Librarian 3D Model Ultra Librarian BK0603TS601-T CAD Model

Description

The Taiyo Yuden BK series electronic component is a ferrite bead and chip filter with a package of tape and reel.

  • Supply and demand status: unlimited
  • Suitable for: use in electronic circuits that require a filter with a high current rating and impedance @ frequency

You May Also Be Interested in

TDK Corporation
FERRITE BEAD 75 OHM 0402 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 410 OHM RADIAL 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 10 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 80 OHM 0805 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 170 OHM RADIAL 1LN
Lowest to $2.2310
FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 961 OHM RADIAL 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 31 OHM 1210 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 264 OHM RADIAL 1LN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess