EN
  • EN
  • DE
  • IT

BK1005HW241-T

Part No BK1005HW241-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 240 OHM 0402 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 240 Ohms @ 100 MHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 310mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting Type Surface Mount
Height (Max) 0.022" (0.55mm)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 570880-BK1005HW241-T
Ultra Librarian 3D Model Ultra Librarian BK1005HW241-T CAD Model

Description

The BK1005HW241-T is a ferrite bead and chip filter from the BK series by Taiyo Yuden.

  • Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Mounting Type: Surface Mount
  • Impedance: 240 Ohms @ 100 MHz
  • Maximum Current Rating: 400mA
  • Package / Case: 0402 (1005 Metric)
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 470 OHM 0402 1LN / 470 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm
Lowest to $0.0156
Wurth Electronics Inc
FERRITE BEAD 938 OHM AXIAL 1LN
Lowest to $5.5625
Murata Electronics North America
FERRITE BEAD 470 OHM 0201 1LN
Lowest to $0.0184
Wurth Electronics Inc
FERRITE BEAD 2.7K OHM 0805 1LN
Lowest to $0.3553
Taiyo Yuden
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0802
Wurth Electronics Inc
FERRITE BEAD 1.2K OHM 1206 1LN
Lowest to $0.5255
Taiyo Yuden
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us
Murata Electronics North America
FERRITE BEAD 1K OHM 0201 1LN
Lowest to $0.0188
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.2060 $64.8900
770+ $0.1691 $130.2070
1,185+ $0.1637 $193.9845
1,635+ $0.1585 $259.1475
2,115+ $0.1532 $324.0180
2,825+ $0.1374 $388.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess