EN
  • EN
  • DE

BK1005LL100-T

Part No BK1005LL100-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 10 OHM 0402 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 10 Ohm @ 100MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 110 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Win Source Part Number 049582-BK1005LL100-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BK1005LL100-T CAD Model

Description

Product Overview for BK1005LL100-T

The BK1005LL100-T is a versatile component renowned for its high quality and performance in electronics. This inductor is engineered for precision in applications requiring minimal signal distortion and maximum efficiency.

Applications

  • Mobile communication devices
  • Portable media players
  • Wireless networking equipment
  • RF applications

Features and Benefits

  • Enhanced Performance: Provides optimal inductance with minimal signal loss, ideal for high-frequency applications.
  • Robust Construction: Built with high-quality materials for improved durability and longevity.
  • Wide Frequency Range: Accommodates a broad spectrum of frequencies, offering flexibility in design.
  • Energy Efficient: Designed to operate with low power consumption, conserving energy in powered devices.

Additional Details

This inductor is compliant with ROHS standards, ensuring it is environmentally friendly and safe for use in a variety of electronic products. Its compact design makes it easier to fit into small electronic devices without compromising performance.

You May Also Be Interested in

Pulse
FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 480 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 30 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 70 OHM 1812 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess