EN
  • EN
  • DE

BK1608HW121-T

Part No BK1608HW121-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0603 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 120 Ohm @ 100MHz
Current Rating (Max) 600mA
DC Resistance (DCR) (Max) 150 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 1023399-BK1608HW121-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian BK1608HW121-T CAD Model

Description

The Taiyo Yuden 1023399-BK1608HW121-T is a surface mount filter that has an impedance of 120 Ohm at 100MHz.

  • Impedance: 120 Ohm @ 100MHz
  • DC Resistance (DCR): 150 mOhm (max)
  • Current Rating (Max): 600mA
  • Filter Type: One-Line
  • Package/Case: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Height: 0.037" (0.95mm)
  • Operating Temperature: -55°C to 125°C
  • Manufacturer: Taiyo Yuden
  • Packaging: Reel - TR
  • Suitable for: Filters

You May Also Be Interested in

Murata Electronics North America
20Ω@100MHz 1 Line Ferrite Bead 0402 3.8A 11mΩ
Lowest to $0.0117
Kemet
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us
Kemet
FERRITE BEAD 22 OHM 0603 1LN
Need more? Email Us
Kemet
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Abracon LLC
FERRITE BEAD 47 OHM 2SMD 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 163 OHM AXIAL 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 126 OHM AXIAL 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 140 OHM 0603 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 114 OHM 2SMD 1LN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess