EN
  • EN
  • DE

BK20104L100-T

Part No BK20104L100-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 10 OHM 0804 4LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 4
Impedance @ Frequency 10 Ohm @ 100MHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 150 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.079" L x 0.039" W (2.00mm x 1.00mm)
Win Source Part Number 107184-BK20104L100-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian BK20104L100-T CAD Model

Description

BK20104L100-T Electronic Component

The BK20104L100-T component is aimed at optimizing performance in advanced electronic systems. It offers a blend of durability and efficiency, making it an invaluable addition to various projects.

  • Applications/Projects:
    • Advanced Robotics
    • Smart Grid Technology
    • Wearable Tech
    • Embedded Systems
  • Features & Benefits:
    • Advanced durability: Withstands rigorous usage
    • Efficient performance: Improves overall device efficiency
    • Compact engineering: Eases inclusion in sophisticated designs
    • High adaptability: Suitable for numerous applications

This component is designed to meet the sophisticated demands of modern tech, ensuring superior performance and adaptability in a range of settings.

You May Also Be Interested in

Murata Electronics North America
20Ω@100MHz 1 Line Ferrite Bead 0402 3.8A 11mΩ
Lowest to $0.0117
Abracon LLC
FERRITE BEAD 47 OHM 2SMD 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
Vishay
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
Kemet
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 140 OHM 0603 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 264 OHM RADIAL 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 163 OHM AXIAL 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 31 OHM 1210 1LN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7678 $53.8390
12+ $8.8351 $106.0212
18+ $8.5590 $154.0620
25+ $8.2829 $207.0725
32+ $8.0068 $256.2176
42+ $7.1786 $301.5012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess