EN
  • EN
  • DE

D6HL1G962DL39MZA

Part No D6HL1G962DL39MZA
Manufacturer Taiyo Yuden
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821553-D6HL1G962DL39MZA
Ultra Librarian 3D Model Ultra Librarian D6HL1G962DL39MZA CAD Model

Description

The D6HL1G962DL39MZA is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various purposes such as bypassing, decoupling, filtering, and energy storage. Taiyo Yuden is a reputable manufacturer known for producing high-quality passive components.

Applications

  • Bypassing: Used to shunt high-frequency noise to ground, ensuring stable voltage levels in digital circuits.
  • Decoupling: Placed near integrated circuits to provide a local energy source and reduce voltage fluctuations during switching.
  • Filtering: Employed in filter circuits to attenuate specific frequency components in signal processing applications.
  • Energy Storage: Used in power supplies and other applications for storing and releasing energy as needed.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and other portable devices for power management and signal conditioning.
  • Automotive Electronics: Used in engine control units (ECUs), infotainment systems, and other automotive applications.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and other industrial applications.

Features

  • Multilayer Construction: The capacitor is made up of multiple layers of ceramic dielectric material, enabling high capacitance values in a small package size.
  • High Capacitance Value: Offers a specific capacitance value suitable for various applications requiring stable and reliable performance. (Specific value would need to be confirmed via datasheet)
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves overall circuit efficiency.
  • High Voltage Rating: Designed to withstand high voltage levels without degradation or failure. (Specific voltage rating would need to be confirmed via datasheet)
  • Compact Size: Available in a compact surface-mount package for space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Benefits

  • Improved Circuit Performance: Provides stable voltage levels and reduces noise, enhancing the performance of electronic circuits.
  • Increased Reliability: Offers high reliability and long-term stability, ensuring consistent performance over time.
  • Reduced Power Dissipation: Low ESR minimizes power losses, improving energy efficiency and reducing heat generation.
  • Space Savings: Compact size allows for integration into small and densely populated circuit boards.
  • Cost-Effective Solution: Provides a cost-effective solution for various capacitor applications in electronic circuits.

Additional Details

Specific technical specifications, such as capacitance value, voltage rating, tolerance, temperature coefficient, and package size, would typically be found on the manufacturer's datasheet for the D6HL1G962DL39MZA. Designers should consult the datasheet to ensure that the capacitor meets the requirements of their specific application. Taiyo Yuden capacitors are known for their reliability and are widely used in a variety of electronic devices.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3114 $59.6052
43+ $2.7166 $116.8138
66+ $2.6322 $173.7252
91+ $2.5468 $231.7588
118+ $2.4625 $290.5750
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess