EN
  • EN
  • DE
  • IT

EMK105CC6225MV-F

Part No EMK105CC6225MV-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 2.2UF 16V X6S 0402 / 2.2 µF ±20% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Taiyo Yuden
Packaging Reel - TR
Capacitance 2.2 µF
Tolerance ±20%
Voltage - Rated 16V
Temperature Coefficient X6S
Temperature Range - Operating -55°C ~ 105°C
Applications SMPS Filtering
Mounting Surface Mount, MLCC
Case / Package 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.028" (0.70mm)
Base Product Number EMK105C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 587-5052-2,587-5052-1,RM EMK105CC6225MV-F,587-5052-6,EMK105CC6225MVF
Standard Package 10,000
Win Source Part Number 1329683-EMK105CC6225MV-F
Ultra Librarian 3D Model Ultra Librarian EMK105CC6225MV-F CAD Model

Description

The Taiyo Yuden 1329683-EMK105CC6225MV-F is a ceramic capacitor from Taiyo Yuden.

  • Capacitance: 2.2 µF
  • Voltage Rating: 16V
  • Tolerance: ±20%
  • Temperature Coefficient: X6S
  • Package: 0402 (1005 Metric)
  • Mounting: Surface
  • Packaging Type: Reel - TR
  • Application: SMPS Filtering
  • Operating Temperature: -55°C to 105°C
  • ROHS3 Compliant: Yes
  • Standard Package: 10,000

You May Also Be Interested in

Samsung
CAP CER 3.3UF 10V X7R 0805 / 3.3 μF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Pulse
CAP CER 0.22UF 50V X7R 1210
Need more? Email Us
Samsung
CAP CER 6800PF 50V X7R 0402 / 6800 pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Lowest to $0.2060
Kemet
CAP CER 4.7UF 50V X5R 1206
Lowest to $0.1318
Taiyo Yuden
CAP CER 0.068UF 25V X5R 0603 / 0.068 μF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Need more? Email Us
Murata Electronics North America
CAP CER MLCC / 100 μF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)
Lowest to $0.2136
TDK Corporation
CAP CER 0.068UF 630V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.39UF 25V X7R 1410
Need more? Email Us
Murata Electronics North America
CAP CER MLCC / 0.22 μF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Lowest to $0.0167

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess