EN
  • EN
  • DE

F6HF2G350AF41-Z

Part No F6HF2G350AF41-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FBAR FILTER 1410 CSSD BAND 40 SE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Status Active
Frequency - Center 2.35GHz
Bandwidth 100MHz
Insertion Loss 2.3dB
Applications SCDMA, LTE
Mounting SMD (SMT)
Height (Max) 0.024" (0.60mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 1037427-F6HF2G350AF41-Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian F6HF2G350AF41-Z CAD Model

Description

The Taiyo Yuden F6HF2G350AF41-Z is a high-quality filter that provides reliable and efficient filtering in electronic devices.

  • Popularity: Highly popular
  • Mounting: SMD (SMT)
  • Size: 0.055" L x 0.039" W (1.40mm x 1.00mm)
  • Insertion Loss: 2.3dB
  • Bandwidth: 100MHz
  • Suitable for: SCDMA and LTE devices

You May Also Be Interested in

Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8674 $60.7180
165+ $0.7126 $117.5790
255+ $0.6895 $175.8225
350+ $0.6676 $233.6600
450+ $0.6456 $290.5200
600+ $0.5787 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess