EN
  • EN
  • DE

F6HG2G441EG65-J

Part No F6HG2G441EG65-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description Surface Mount SAW Filter / FBAR/SAW Devices (FBAR Type) | FILTER SAW 2.441GHZ 5SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel
Frequency - Center 2.441GHz
Insertion Loss 1.3dB
Applications Bluetooth, WLAN
Mounting Style SMD
Manufacturer Package 5-SMD, No Lead
Height (Maximum) 0.020" (0.50mm)
Parts Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 723502-F6HG2G441EG65-J
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian F6HG2G441EG65-J CAD Model

Description

The 723502-F6HG2G441EG65-J is a surface mount filter from Taiyo Yuden.

  • Bandwidth: -
  • Center Frequency: 2.441GHz
  • Insertion Loss: 1.3dB
  • Suitable for: Bluetooth and WLAN applications
  • Height: 0.020 inches
  • Package: 5-SMD, no lead
  • Popularity: common-used part with high popularity
  • Market Status: balanced supply and demand status
  • Temperature Range: -55°C to 85°C

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8674 $60.7180
165+ $0.7126 $117.5790
255+ $0.6895 $175.8225
350+ $0.6676 $233.6600
450+ $0.6456 $290.5200
600+ $0.5787 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess