EN
  • EN
  • DE

F6QA2G655M2QH-J

Part No F6QA2G655M2QH-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW, RX TYPE, BAND 7, W-CDMA / L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 10 Weeks
Features - Frequency CDMA, LTE RF SAW Filter (Surface Acoustic Wave) 2.5dB - Bandwidth 5-SMD, No Lead
Manufacturer Taiyo Yuden
Series G6
Package Reel - TR
Mounting Surface Mount
Package 5-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Part Number PJ F6QA2G655M2QH-J, 587-6237-6, 587-6237-1, 587-6237-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871424-F6QA2G655M2QH-J
Ultra Librarian 3D Model Ultra Librarian F6QA2G655M2QH-J CAD Model

Description

The Taiyo Yuden 871424-F6QA2G655M2QH-J is a surface acoustic wave (SAW) filter designed for CDMA and LTE frequency applications.

  • Frequency: 2.5dB
  • Package: 5-SMD, no lead
  • Bandwidth: 26MHz
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 10 weeks
  • ECCN: EAR99
  • Package Quantity: 5000

You May Also Be Interested in

Akoustis- RFMi
FILTER SAW 433.92MHZ 8-SMD
Need more? Email Us
Crystek Corporation
FILTER SAW 836.5MHZ INLINE
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 1.615GHZ 6-SMD
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Abracon LLC
FILTER SAW 2.436GHZ 5-SMD
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Crystek Corporation
FILTER SAW 1.96GHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 433.92MHZ 6-SMD
Need more? Email Us
Akoustis- RFMi
FILTER SAW 1.22GHZ 8-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3187 $50.9920
385+ $0.2615 $100.6775
595+ $0.2534 $150.7730
820+ $0.2452 $201.0640
1,055+ $0.2370 $250.0350
1,415+ $0.2125 $300.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,491 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess